Invotec Solutions Ltd. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| The SMARTFLOW® SWAP® Valve is a simple, manually selectable device that supplies cooling water to the mould during processing or air to purge the water from the mould, cooling lines,... | |
| Norgren Full Flow ball valves For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI... | |
| For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile... | |
| Smartflow® flow regulators provide a unique, leak-free, single point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving... | |
| The Smartflow Mould Temperature Regulator effectively controls mould cooling water temperature between 80°F and 120°F (27°C and 49°C) to maintain a steady mould temperature. Installed to control water flow exiting... |