Invotec Solutions Ltd. Datasheets for Borescopes
Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece.
Borescopes: Learn more
| Product Name | Notes |
|---|---|
| USB Video Borescope With Colour Display This portable video Borescope is designed as a remote inspection device, capable of recording video and taking still images. 70mm (2.7”) TFT colour display... | |
| This portable colour display Borescope is designed as a remote inspection device. It is ideal for use in thousands of applications. 60mm (2.4”) TFT colour display 480 x 234 Pixels... | |
| This portable video Borescope comes with a 90mm (3.5”) TFT wireless colour display 90mm (3.5”) TFT wireless colour display (up to 10m Transmission) Water-resistant IP-67 9mmØ camera head Glare free... |