Invotec Solutions Ltd. Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| Our new industry leading cylindrical filters offer an upgraded design, manufactured from higher wear resistant materials all at unbelievable prices. The old design which is still available in some areas... | |
| The Clear 20 is a large 22 core Magnom unit and has a very high holding capacity making it the ideal choice for high contaminant environments and applications where rough... | |
| The Clear 5 and Clear 10 are brass headed units that feature a clear bowl for easy condition monitoring. The unique design of the Magnom core technology enables the monitoring... | |
| Filters and Grid Protection Disks for SMN Injection Moulding Mixing Nozzle The StaMixCo SMN Injection Moulding Mixing Nozzle contains eight (8) very efficient static mixing elements that homogenize the polymer... |