Invotec Solutions Ltd. Series 06 - 09 - 13 (060 - 090 - 190) Couplers 45 Degree With Hose Tails W-WF-HC09/45T12V

Description
Couplers 45 Degrees with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)
Description
Couplers 45 Degrees with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)

Suppliers

Company
Product
Description
Supplier Links
Series 06 - 09 - 13 (060 - 090 - 190) Couplers 45 Degree With Hose Tails - W-WF-HC09/45T12V - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Series 06 - 09 - 13 (060 - 090 - 190) Couplers 45 Degree With Hose Tails
W-WF-HC09/45T12V
Series 06 - 09 - 13 (060 - 090 - 190) Couplers 45 Degree With Hose Tails W-WF-HC09/45T12V
Couplers 45 Degrees with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)

Couplers 45 Degrees with [Hose Tails]

Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility
Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Hose Fittings
Product Number W-WF-HC09/45T12V
Product Name Series 06 - 09 - 13 (060 - 090 - 190) Couplers 45 Degree With Hose Tails
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-1/2-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details