Invotec Solutions Ltd. Series 06 - 09 - 13 (060 - 090 - 190) Coupler - Straight - With Hose Tails W-WF-HC06/00T38

Description
Series 06 - 09 - 13 Straight Couplers with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)
Description
Series 06 - 09 - 13 Straight Couplers with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)

Suppliers

Company
Product
Description
Supplier Links
Series 06 - 09 - 13 (060 - 090 - 190) Coupler - Straight - With Hose Tails - W-WF-HC06/00T38 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Series 06 - 09 - 13 (060 - 090 - 190) Coupler - Straight - With Hose Tails
W-WF-HC06/00T38
Series 06 - 09 - 13 (060 - 090 - 190) Coupler - Straight - With Hose Tails W-WF-HC06/00T38
Series 06 - 09 - 13 Straight Couplers with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)

Series 06 - 09 - 13 Straight Couplers with [Hose Tails]

Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility
Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Hose Fittings
Product Number W-WF-HC06/00T38
Product Name Series 06 - 09 - 13 (060 - 090 - 190) Coupler - Straight - With Hose Tails
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Brass Fitting - 15050 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Material Brass/Bronze
English Size 0.125 inch (3.17 mm)
View Details
90° JIC Female Swivel 37° Seat Medium Drop - A-0404-FJ9M-SS - Kuriyama of America, Inc.
Specs
Fitting Type Elbow Fitting; Swivel Fitting
English Size 0.438 inch (11.11 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details