CEJN Industrial Corporation Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| CEJN Series 065 is a Flat-Face quick-connect coupling according toand exceeding the ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. Series... | |
| CEJN Series 115 in a Flat-Face design has a working pressure of 80 MPa.The Flat-Face coupling has a lightweight design with an aluminumback-part, which makes the Series well adapted for... | |
| CEJN Series 116 in a Flat-Face design has a working pressure of 150 MPa. Series 116 Flat-Face is primarily recommended for industrial applications, such as bolt tensioners, splitters and clamping... | |
| CEJN Series 165 is a Flat-Face quick-connect coupling for low- andmedium-pressure hydraulic applications. The Flat-Face design minimizesspillage during connection and disconnection. Series 165 couplingsrequire only one hand for operation, making... | |
| CEJN Series 262 is a Flat-Face quick-connect coupling thatdimensionally interchange with the ISO 16028 Standard for low- andmedium-pressure hydraulic applications. The Flat-Face design minimizesspillage during connection and disconnection. Series 262... | |
| CEJN Series 264 is a Flat-Face quick-connect nipple with a built-inpressure eliminator. The nipple is according to and exceeds the demandsin the ISO 16028 Standard for low- and medium-pressure hydraulicapplication... | |
| CEJN Series 265 is a Flat-Face quick-connect coupling according toand exceeding the ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. Series... | |
| CEJN Series 266 is a Flat-Face quick-connect coupling dimensionallyin accordance to ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. The stainless... | |
| CEJN Series 362 is a Flat-Face quick-connect coupling thatdimensionally interchange with the ISO 16028 Standard for low- andmedium-pressure hydraulic applications. The Flat-Face design minimizesspillage during connection and disconnection. Series 362... | |
| CEJN Series 364 is a Flat-Face quick-connect nipple with a built-inpressure eliminator. The nipple is according to and exceeds the demandsin the ISO 16028 Standard for low- and medium-pressure hydraulicapplication... | |
| CEJN Series 365 is a Flat-Face quick-connect coupling according toand exceeding the ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. Series... | |
| CEJN Series 366 is a Flat-Face quick-connect coupling dimensionallyin accordance to ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. The stainless... | |
| CEJN Series 375 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 B. The solid design makesthem particularly suitable for strenuous applications in the iron,steel, oil, food and automotive... | |
| CEJN Series 376 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 B. The solid design makesthem particularly suitable for strenuous applications in the iron,steel, oil, food and automotive... | |
| CEJN Series 395 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 A. The design makes themparticularly suitable for agricultural and general industrialapplicatio ns. The couplings and nipples are... | |
| CEJN Series 475 features quick-connect couplings and nipples manufactured according to ISO Standard 7241-1 B. The solid design makes them particularly suitable for strenuous applications in the iron, steel, oil,... | |
| CEJN Series 476 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 B. The solid design makesthem particularly suitable for strenuous applications in the iron,steel, oil, food and automotive... | |
| CEJN Series 495 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 A. The design makes themparticularly suitable for agricultural and general industrialapplicatio ns. The couplings and nipples are... | |
| CEJN Series 562 is a Flat-Face quick-connect coupling thatdimensionally interchange with the ISO 16028 Standard for low- andmedium-pressure hydraulic applications. The Flat-Face design minimizesspillage during connection and disconnection. Series 562... | |
| CEJN Series 564 is a Flat-Face quick-connect nipple with a built-inpressure eliminator. The nipple is according to and exceeds the demandsin the ISO 16028 Standard for low- and medium-pressure hydraulicapplication... | |
| CEJN Series 565 is a Flat-Face quick-connect coupling according toand exceeding the ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. Series... | |
| CEJN Series 566 is a Flat-Face quick-connect coupling dimensionallyin accordance to ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. The stainless... | |
| CEJN Series 575 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 B. The solid design makesthem particularly suitable for strenuous applications in the iron,steel, oil, food and automotive... | |
| CEJN Series 576 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 B. The solid design makesthem particularly suitable for strenuous applications in the iron,steel, oil, food and automotive... | |
| CEJN Series 585 features Flat-Face screw-to-connect couplings andnipples. The Flat-Face design minimizes spillage during connection anddisconnection. The special screw-to-connect design allows connectionand disconnection under high residual pressure. For heavy dutyapplications,... | |
| CEJN Series 595 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 A. The design makes themparticularly suitable for agricultural and general industrialapplicatio ns. The couplings and nipples are... | |
| CEJN Series 664 is a Flat-Face quick-connect nipple with a built-inpressure eliminator. The nipple is according to and exceeds the demandsin the ISO 16028 Standard for low- and medium-pressure hydraulicapplication... | |
| CEJN Series 665 is a Flat-Face quick-connect coupling according toand exceeding the ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. Series... | |
| CEJN Series 675 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 B. The solid design makesthem particularly suitable for strenuous applications in the iron,steel, oil, food and automotive... | |
| CEJN Series 676 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 B. The solid design makesthem particularly suitable for strenuous applications in the iron,steel, oil, food and automotive... | |
| CEJN Series 685 features Flat-Face screw-to-connect couplings andnipples. The Flat-Face design minimizes spillage during connection anddisconnection. The special screw-to-connect design allows connectionand disconnection under high residual pressure. For heavy dutyapplications,... | |
| CEJN Series 695 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 A. The design makes themparticularly suitable for agricultural and general industrialapplicatio ns. The couplings and nipples are... | |
| CEJN Series 764 is a Flat-Face quick-connect nipple with a built-inpressure eliminator. The nipple is according to and exceeds the demandsin the ISO 16028 Standard for low- and medium-pressure hydraulicapplication... | |
| CEJN Series 765 is a Flat-Face quick-connect coupling according toand exceeding the ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. Series... | |
| CEJN Series 766 is a Flat-Face quick-connect coupling dimensionallyin accordance to ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. The stainless... | |
| CEJN Series 775 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 B. The solid design makesthem particularly suitable for strenuous applications in the iron,steel, oil, food and automotive... | |
| CEJN Series 776 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 B. The solid design makesthem particularly suitable for strenuous applications in the iron,steel, oil, food and automotive... | |
| CEJN Series 785 features Flat-Face screw-to-connect couplings andnipples. The Flat-Face design minimizes spillage during connection anddisconnection. The special screw-to-connect design allows connectionand disconnection under high residual pressure. For heavy dutyapplications,... | |
| CEJN Series 795 features quick-connect couplings and nipplesmanufactured according to ISO Standard 7241-1 A. The design makes themparticularly suitable for agricultural and general industrialapplicatio ns. The couplings and nipples are... | |
| CEJN Series 915 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous... | |
| CEJN Series 925 is specially designed for industrial automationswhere our manufacturing connections can minimize costly downtimes dueto repair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous... | |
| CEJN Series 930 is part of the Multi-Snap range where coupling andnipple manifolds are available in a large number of sizes andconnection alternatives. Up to eight circuits can be connected... | |
| CEJN Series 945 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous... | |
| CEJN Series 961 is part of CEJN's range of compressed air couplings forautomation. The range is intended for use in manifold connectionssystems for transferring compressed air and other media. The... | |
| CEJN Series 962 is a Flat-Face quick-connect coupling thatdimensionally interchange with the ISO 16028 Standard for low- andmedium-pressure hydraulic applications. The Flat-Face design minimizesspillage during connection and disconnection. Series 962... | |
| CEJN Series 965 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous... | |
| CEJN Series 971 is part of CEJN's range of compressed air couplings forautomation. The range is intended for use in manifold connectionssystems for transferring compressed air and other media. The... | |
| CEJN Series 975 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous... | |
| CEJN Series 981 is part of CEJN's range of compressed air couplings forautomation. The range is intended for use in manifold connectionssystems for transferring compressed air and other media. The... | |
| CEJN Series 985 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous... | |
| Compact and light quick-connect coupling, newly shaped in order to meet ergonomic and industrial design requirements. Serie 291 has an easy and safe connection/disconnec tion and complies with ISO 4414... | |
| Compact and light quick-connect coupling, newly shaped in order to meet ergonomic and industrial design requirements. Series 381 has an easy and safe connection/disconnec tion and are in accordance with... | |
| Compact and light quick-connect coupling, shaped in order to meet ergonomic and industrial design requirements. Series 471 has an easy and safe connection/disconnec tion and are in accordance with ISO... | |
| Compatible with aggressive medias, Series 326 stands up to food,offshore, and steam applications. One- and two-way shutoff styles areincluded in the Series that requires only one hand for operation. Dustcaps... | |
| Compatible with aggressive medias, Series 416 stands up to food,offshore, and steam applications. One- and two-way shut-off styles areincluded in the Series that requires only one hand for operation. Dustcaps... | |
| Developed to prevent potentially dangerous cross-connections in industrial applications, CEJN Series 347 nipples are noninterchangable with any other CEJN series couplings. The series is useful in applications with multiple access... | |
| One- and two-way shut-off styles are included in Series 604couplings that require only one hand for operation. Series 604 issuitable for a variety of fluid applications, such as water inlet... | |
| One- and two-way shut-off styles are included in Series 606couplings that require only one hand for operation. Series 606 standsup to food, offshore, and steam applications. Dust caps are included... | |
| Requiring only one hand for operation, Series 221 are suitable for avariety of fluid applications, such as water inlet and return forinjection molding lines. Series 221 features valved couplings andvalveless... | |
| Requiring only one hand for operation, Series 225 couplings are suitable for a variety of fluid applications, such as water inlet and return for injection molding lines. Series 225 features... | |
| Requiring only one hand for operation, Series 704 couplings featurea two-way shut-off. Series 704 is suitable for water inlet and returnfor injection molding lines. Please refer to CEJN Series 706... | |
| Requiring only one hand for operation, Series 706 couplings featurea two-way shut-off. Series 706 stands up to food, offshore, and steamapplications. Dust caps are included as standard. Please refer to... | |
| Series 115 is available in both standard and Flat-Face designs. TheSeries is a CEJN original with extremely small outside dimensions.Non-drip connection and disconnection are standard on the CEJNHigh-Pressure range. All... | |
| Series 116 is available in both standard and Flat-Face designs. TheSeries is a CEJN original with extremely small outside dimensions.Non-drip connection and disconnection are standard on the CEJNHigh-Pressure range. All... | |
| Series 117 is a sister coupling to Series 115 and is used alongside itin applications where the systems must not, under any circumstances, beinterconnected. The Series offer the same performance... | |
| Series 125 is a CEJN original with extremely small outside dimensionsand a patented seal design. Non-drip connection and disconnection arestandard on the CEJN High-Pressure range. All exposed components aremade of... | |
| Series 135 is a CEJN original for extremely high working pressure, 300MPa. The Series also withstands pressure up to 300 MPa whiledisconnected (applies to the coupling and nipple). Non-drip connectionand... | |
| Series 141 mini couplings are among the smallest couplings on the market. The Series offers CEJN's popular product features in a small package and is suitable for pneumatic applications, as... | |
| Series 141 miniature couplings are specially designed for dental and medical equipment applications. Among the smallest couplings available today, Series 141 features valved couplings and valveless nipples that are easily... | |
| Series 220 couplings are suitable for compressed air, as well asfluid and vacuum applications. They offer high flow capacity for a widerange of applications. Safety rings to prevent unintentionaldisconn ection... | |
| Series 230 is a screw-to-connect Series and a good complement to CEJN's large range of quick connect couplings. It is also characterised by CEJN's quality approach and has a high... | |
| Series 303 couplings offer high-flow capacity and are insensitive tovibrations. A wide range of connections is included in the Series,which is also suitable for vacuum service. Male threads on thecouplings... | |
| Series 315 couplings are lightweight and easy to handle yet strong and durable. The Series includes a wide range of connections as well as anti-hose whip nipples. Male threads on... | |
| Series 320 couplings feature the original high-flow valve design uponwhich all other CEJN pneumatic couplings are based. Their popularityhas made Series 320 a European standard. The series is easy-to-handle,one-h and... | |
| Series 324 offers a two-way shut-off and is connectable with thevalveless nipple in Series 321. Designed with small externaldimensions, it is suitable for a variety of fluid applications, such aswater... | |
| Series 341 feature a one-hand operation during connection and has an integrated safety feature that guards against unintentional disconnection. Offering an extremely high airflow rate and a grip-friendly locking sleeve... | |
| Series 342 couplings withstand extremely rough handling in extra tough applications. The Series features a zinc-plated steel construction with a locking sleeve made of hardened zinc-plated steel. The Series offers... | |
| Series 344 is specially designed for applications with low-weight requirements. The shorter design of the coupling gives it a significantly lower weight than other couplings with the same performance. Series... | |
| Series 345 is a double shut-off series with both a valved coupling and nipple. The specially designed valve provides an extremely high rate of airflow. This series is well-suited for... | |
| Series 348 offers a partial stainless steel construction with a lower connection force than competitive styles. The series features a valved nipple that makes the double shut-off design well-suited for... | |
| Series 408 couplings offer high flow capacity and have higherresistance to vibrations than competitive couplings. The Series issuitable for vacuum service. A wide range of connections is available,as well as... | |
| Series 411 features valved couplings and valveless nipples.Requiring only one hand for operation, the Series is suitable for avariety of fluid applications, such as water inlet and return forinjection molding... | |
| Series 414 includes a two-way shut-off and is connectable withSeries 411 valveless nipples. Requiring only one hand for operation,Series 414 couplings are suitable for a variety of fluid applications,such as... | |
| Series 430 couplings feature an easy-to-grip design and require only a low connection force. The Series offers a wide range of connections, as well as anti-hose whip nipples. The couplings... | |
| Series 441 feature a one-hand operation during connection and has an integrated safety feature that guards against unintentional disconnection. Offering an extremely high airflow rate and a grip-friendly locking sleeve... | |
| Series 442 couplings withstand extremely rough handling in extra tough applications. The series features a zinc-plated steel/brass construction with a locking sleeve made of hardened zinc-plated steel. The Series offers... | |
| Series 525 is a family of quick couplings for hydraulic systems. Amanually operated locking ring provides extra security againstinvoluntary disconnection. An extra option for Series 525 couplings andnipples is a... | |
| Series 525 is a family of quick couplings for hydraulic systems. Amanually operated locking ring provides extra security againstinvoluntary disconnection. Both couplings and nipples are made ofzinc-passivated steel for maximum... | |
| Series 525 is a family of quick couplings for hydraulic systems. Amanually-operated locking ring provides extra security againstinvoluntary disconnection. Series 525 couplings and nipples have apressure eliminator as an extra... | |
| Series 526 is a family of quick couplings for hydraulic systems. Amanually operated locking ring provides extra security againstinvoluntary disconnection. All parts in both couplings and nipples aremade of stainless... | |
| Series 526 is a family of quick couplings for hydraulic systems. Amanually-operated locking ring provides extra security againstinvoluntary disconnection. All parts in both couplings and nipples aremade of stainless steel... | |
| Series 550 couplings feature an easy-to-grip design and require only alow connection force. They are smaller, more compact and generatehigher flows than comparable designs. Series 550 couplings have anextremely low... | |
| Series 550 Vented Safety couplings feature an easy-to-grip designand require only a low connection force. They are smaller, more compactand generate higher flows than comparable designs. Series 550 couplingshave an... | |
| Series 710 features Plug-In nipples with straight hose connections for one/two wire braided hydraulic hose in sizes 1/4" to 1" | |
| Series 712 features Plug-In nipples with 45° hose connections for one/two wire braided hydraulic hose in sizes 1/4" to 3/4" | |
| Series 714 features Plug-In nipples with 90° hose connections for one/two wire braided hydraulic hose in sizes 1/4" to 3/4" | |
| Series 716 features Plug-In nipples with straight hose connections forone/two wire braided hydraulic hose in sizes 3/8" to 1". This nippleseries is specifically made to correspond to the WEO Plug-In... | |
| Series 723 features Plug-In stop nipples in size 1/4" to 1" | |
| Series 810 features Plug-In couplings with external G-thread (ISO 228/1) in sizes 1/4" up to 1" | |
| Series 811 features Plug-In stop coupling in sizes 1/4" up to 1" | |
| Series 813 features Plug-In bulkhead couplings in sizes 1/4" up to 1/2" | |
| Series 817 features Plug-In couplings with straight hose connectionsfor one/two wire braided hydraulic hose in sizes 1/4" up to 1" | |
| Series 826 features Plug-In couplings SAE J514 O-ring Boss in sizes 1/4" up to 1" | |
| Series 830 features Plug-In couplings with external G-thread with integral rubber seal in sizes 1/4" up to 1" | |
| Series 831 features Plug-In couplings with external metric thread (ISO 6149 - 3) in sizes 1/4" up to 3/4" | |
| Series 860 features Plug-In swivel couplings with external G-thread with internal rubber seal in sizes 3/8" up to 1" | |
| The 200 bar working pressure of Series 412 makes this product linesuitable for high-pressure water applications and high-pressurecleanin g. Included in the Series are valved and valveless couplings andvalveless nipples. | |
| The AISI 316 stainless steel construction of Series 346 makes it suitable for agressive applications, such as offshore duty. Its special valve design provides a high rate of airflow. Like... | |
| The Series 218 is a CEJN original that, despite very small outsidedimensions, gives an extremely high flow. Both the patented sealingdesign and non-drip connection and disconnection are standard on CEJN™sHigh-Pressure... | |
| The Series 300 is a universal, pneumatic coupling suitable for avariety of applications. It offers high flow and only requires a lowconnection force, which ensures a safe working environment. Malethreads... | |
| The Series 300 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also... | |
| The Series 300 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications. It offers high flow and onlyrequires a low connection force, which ensures a safe workingenvironment. | |
| The Series 310 is a universal, pneumatic coupling suitable for avariety of applications and is an industrial standard in the US. Itoffers high flow and only requires a low connection... | |
| The Series 310 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also... | |
| The Series 310 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications and is an industrial standard inthe US. It offers high flow and only requires a... | |
| The Series 320 is a universal, pneumatic coupling suitable for avariety of applications. It features the original high-flow valvedesign that all other CEJN pneumatic couplings are based upon. Theirpopularity has... | |
| The Series 320 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also... | |
| The Series 320 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications. It features the originalhigh-flow valve design upon which all other CEJN pneumatic couplingsare based. Their... | |
| The Series 325 is part of CEJN's Classic Range of hydrauliccouplings that offer numerous advantages. The range is frequently usedin demanding applications where conventional couplings do not meet therequirements. The... | |
| The Series 410 is a universal, pneumatic coupling suitable for avariety of applications. The coupling is an original CEJN design thathas become a European standard. It offers high flow and... | |
| The Series 410 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications. The coupling is an originalCEJN design that has become a European standard. It offers high... | |
| The Series 415 is part of CEJN's Classic Range of hydrauliccouplings that offer numerous advantages. The range is frequently usedin demanding applications where conventional couplings do not meet therequirements. The... | |
| The Series 605 is part of CEJN's Classic Range of hydrauliccouplings that offer numerous advantages. The range is frequently usedin demanding applications where conventional couplings do not meet therequirements. The... | |
| The Series 705 is part of CEJN's Classic Range of hydrauliccouplings that offer numerous advantages. The range is frequently usedin demanding applications where conventional couplings do not meet therequirements. The... | |
| The straight-through, valveless design of Series 417 couplings makesthem ideal for garden and other low-pressure applications in whichthere is no need for valved-style couplings. Two hands are needed toconnect Series... | |
| With unlimited combination possibilities, CEJN Series 267 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and... | |
| With unlimited combination possibilities, CEJN Series 277 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and... | |
| With unlimited combination possibilities, CEJN Series 467 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and... | |
| With unlimited combination possibilities, CEJN Series 477 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and... | |
| With unlimited combination possibilities, CEJN Series 567 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and... | |
| With unlimited combination possibilities, CEJN Series 577 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and... | |
| With unlimited combination possibilities, CEJN Series 667 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and... | |
| With unlimited combination possibilities, CEJN Series 677 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and... | |
| With unlimited combination possibilities, CEJN Series 767 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and... | |
| With unlimited combination possibilities, CEJN Series 777 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and... |