CEJN Industrial Corporation X66 Flat-Face Stainless Steel Couplings Series 566

Description
CEJN Series 566 is a Flat-Face quick-connect coupling dimensionallyin accordance to ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. The stainless steel design makes it extrasturdy to fit applications in extreme environments. Series 566couplings require only one hand for operation, making connection anddisconnection fast and easy. Dust caps are available as accessories forboth the coupling and nipple to prevent dust and debris from enteringthe system. Series 566 couplings also feature manual security lockingas added protection against involuntary disconnection. Thecouplings and nipples are also available in three larger sizes; DN 6.3(Series 266), DN 10 (Series 366), DN 19 (Series 766). For a steelversion see Series 565. Nipples with pressure eliminator availableunder Series 564.
Description
CEJN Series 566 is a Flat-Face quick-connect coupling dimensionallyin accordance to ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. The stainless steel design makes it extrasturdy to fit applications in extreme environments. Series 566couplings require only one hand for operation, making connection anddisconnection fast and easy. Dust caps are available as accessories forboth the coupling and nipple to prevent dust and debris from enteringthe system. Series 566 couplings also feature manual security lockingas added protection against involuntary disconnection. Thecouplings and nipples are also available in three larger sizes; DN 6.3(Series 266), DN 10 (Series 366), DN 19 (Series 766). For a steelversion see Series 565. Nipples with pressure eliminator availableunder Series 564.

Suppliers

Company
Product
Description
Supplier Links
X66 Flat-Face Stainless Steel Couplings - Series 566 - CEJN Industrial Corporation
Gurnee, IL, USA
X66 Flat-Face Stainless Steel Couplings
Series 566
X66 Flat-Face Stainless Steel Couplings Series 566
CEJN Series 566 is a Flat-Face quick-connect coupling dimensionallyin accordance to ISO 16028 Standard for low- and medium-pressurehydra ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. The stainless steel design makes it extrasturdy to fit applications in extreme environments. Series 566couplings require only one hand for operation, making connection anddisconnection fast and easy. Dust caps are available as accessories forboth the coupling and nipple to prevent dust and debris from enteringthe system. Series 566 couplings also feature manual security lockingas added protection against involuntary disconnection. Thecouplings and nipples are also available in three larger sizes; DN 6.3(Series 266), DN 10 (Series 366), DN 19 (Series 766). For a steelversion see Series 565. Nipples with pressure eliminator availableunder Series 564.

CEJN Series 566 is a Flat-Face quick-connect coupling dimensionallyin accordance to ISO 16028 Standard for low- and medium-pressurehydraulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. The stainless steel design makes it extrasturdy to fit applications in extreme environments. Series 566couplings require only one hand for operation, making connection anddisconnection fast and easy. Dust caps are available as accessories forboth the coupling and nipple to prevent dust and debris from enteringthe system. Series 566 couplings also feature manual security lockingas added protection against involuntary disconnection.
Thecouplings and nipples are also available in three larger sizes; DN 6.3(Series 266), DN 10 (Series 366), DN 19 (Series 766). For a steelversion see Series 565. Nipples with pressure eliminator availableunder Series 564.

Supplier's Site

Technical Specifications

  CEJN Industrial Corporation
Product Category Hose Fittings
Product Number Series 566
Product Name X66 Flat-Face Stainless Steel Couplings
Fitting Type Hydraulic Fitting; Quick Coupler (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Brass Barb Fitting - 11924-1 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Pneumatic Quick Connect Couplings - 1878785 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.375 inch (9.52 mm)
View Details
45° JIC Female Swivel 37° Seat - A-1212-FJ45-SS - Kuriyama of America, Inc.
Specs
Fitting Type Elbow Fitting; Swivel Fitting
English Size 1.062 inch (26.99 mm)
View Details