CEJN Series 975 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines for a wide variety of media. The uniquepatented design enables the couplings to be connected/disconnect
edunder full working pressure. The high performing couplings and nippleshave a working pressure of up to 300 bar and their Flat-Face, Non-Dripdesign ensures leak-free performance. Series 975 is made of steel andis suitable for hydraulic applications such as clamping and palletizingmachines and automatic tool changing systems on machine tools. TheSeries has a wide choice of thread connections where G, Rc and NPT areavailable as standard. There are alternative ways of mounting by usingseparate thread connections. Special models using other materials areavailable on request.
CEJN Series 975 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines for a wide variety of media. The uniquepatented design enables the couplings to be connected/disconnectedunder full working pressure. The high performing couplings and nippleshave a working pressure of up to 300 bar and their Flat-Face, Non-Dripdesign ensures leak-free performance. Series 975 is made of steel andis suitable for hydraulic applications such as clamping and palletizingmachines and automatic tool changing systems on machine tools. TheSeries has a wide choice of thread connections where G, Rc and NPT areavailable as standard. There are alternative ways of mounting by usingseparate thread connections. Special models using other materials areavailable on request.