CEJN Series 264 is a Flat-Face quick-connect nipple with a built-inpressure eliminator. The nipple is according to and exceeds the demandsin the ISO 16028 Standard for low- and medium-pressure hydraulicapplication
s. The Flat-Face design minimizes spillage during connectionand disconnection. The pressure eliminator allows for connection withresidual/trapped pressure on the nipple side. The nipple Series 264connects with couplings in Series 265, Series 266 and Series 262. Thepressure eliminator nipples are also available in four other sizes; DN10 (Series 364), DN 12.5 (Series 564), DN 16 (Series 664), DN 19(Series 764). For steel couplings in accordance with ISO 16028 seeSeries 265. Stainless steel versions of the standard are available inSeries 266. Series 262 feature an interchangeable steel couplingdesigned for lower pressures.
CEJN Series 264 is a Flat-Face quick-connect nipple with a built-inpressure eliminator. The nipple is according to and exceeds the demandsin the ISO 16028 Standard for low- and medium-pressure hydraulicapplications. The Flat-Face design minimizes spillage during connectionand disconnection. The pressure eliminator allows for connection withresidual/trapped pressure on the nipple side. The nipple Series 264connects with couplings in Series 265, Series 266 and Series 262.
Thepressure eliminator nipples are also available in four other sizes; DN10 (Series 364), DN 12.5 (Series 564), DN 16 (Series 664), DN 19(Series 764). For steel couplings in accordance with ISO 16028 seeSeries 265. Stainless steel versions of the standard are available inSeries 266. Series 262 feature an interchangeable steel couplingdesigned for lower pressures.