Series 135 is a CEJN original for extremely high working pressure, 300MPa. The Series also withstands pressure up to 300 MPa whiledisconnected (applies to the coupling and nipple). Non-drip connectionand disconnection are standard on the CEJN High-Pressure range. Thecoupling also has a safety ring for the locking sleeve to preventaccidental disconnection. Plastic dust caps are standard on bothcoupling and nipple. Swiveling can cause wear damage over time why thenipple is available in both swivel and non-swivel designs. Eachcoupling and nipple are pressure tested up to full working pressurebefore delivery. The Series makes it possible to connect pumps andaccessories faster, safer and more conveniently, even at extremepressure. The Series is in the first place recommended for bearingpullers, splitters and hydraulic test installations.
| CEJN Industrial Corporation | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | Series 135 |
| Product Name | High Pressure Hydraulic Couplings |
| Fitting Type | Elbow Fitting; Hydraulic Fitting; Quick Coupler (optional feature) |