CEJN Industrial Corporation Datasheets for Air Pressure Regulators
Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices.
Air Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| CEJN Filter/Regulator units combine a filter, regulator, and gaugein one economical unit. The combination units withstand up to 17.5-bar(253.8 PSI) inlet pressure. Features include a metal bowl protector,easily visible level... | |
| CEJN Filter/Regulator units combine afilter, regulator, and gauge in one economical unit. The combinationunits withstand up to 17.5-bar (253.8 PSI) inlet pressure. Featuresinclude a metal bowl protector, easily visible level... |