CEJN Industrial Corporation Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| CEJN Filter/Regulator units combine a filter, regulator, and gaugein one economical unit. The combination units withstand up to 17.5-bar(253.8 PSI) inlet pressure. Features include a metal bowl protector,easily visible level... | |
| CEJN Filter/Regulator units combine afilter, regulator, and gauge in one economical unit. The combinationunits withstand up to 17.5-bar (253.8 PSI) inlet pressure. Featuresinclude a metal bowl protector, easily visible level... |