CEJN Industrial Corporation Soft Line Couplings Series 310

Description
The Series 310 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings.
Description
The Series 310 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings.

Suppliers

Company
Product
Description
Supplier Links
Soft Line Couplings - Series 310 - CEJN Industrial Corporation
Gurnee, IL, USA
Soft Line Couplings
Series 310
Soft Line Couplings Series 310
The Series 310 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings.

The Series 310 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings.

Supplier's Site
Safety Couplings - Series 310 - CEJN Industrial Corporation
Gurnee, IL, USA
Safety Couplings
Series 310
Safety Couplings Series 310
The Series 310 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications and is an industrial standard inthe US. It offers high flow and only requires a low connection force,which ensures a safe working environment. Male threads on the couplingsand nipples feature pre-applied thread sealant. The Vented Safetyversion disconnects in two stages in order to vent, minimize the riskof sudden component separation, reduce noise, and prevent recoilaccidents. Full automatic operation ensures easy handling. CEJN VentedSafety couplings are compliant with several international safetystandards, e.g. ISO Standard 4414 and EN 983. Series 310 Vented Safety is also available in Standard, Soft-Line and Multi-Link versions.

The Series 310 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications and is an industrial standard inthe US. It offers high flow and only requires a low connection force,which ensures a safe working environment. Male threads on the couplingsand nipples feature pre-applied thread sealant. The Vented Safetyversion disconnects in two stages in order to vent, minimize the riskof sudden component separation, reduce noise, and prevent recoilaccidents. Full automatic operation ensures easy handling. CEJN VentedSafety couplings are compliant with several international safetystandards, e.g. ISO Standard 4414 and EN 983.
Series 310 Vented Safety is also available in Standard, Soft-Line and Multi-Link versions.

Supplier's Site
Standard Couplings - Series 310 - CEJN Industrial Corporation
Gurnee, IL, USA
Standard Couplings
Series 310
Standard Couplings Series 310
The Series 310 is a universal, pneumatic coupling suitable for avariety of applications and is an industrial standard in the US. Itoffers high flow and only requires a low connection force, whichensures a safe working environment. Male threads on the couplings andnipples feature pre-applied thread sealant. Series 310 is also available in Vented Safety, Soft-Line and Multi-Link versions.

The Series 310 is a universal, pneumatic coupling suitable for avariety of applications and is an industrial standard in the US. Itoffers high flow and only requires a low connection force, whichensures a safe working environment. Male threads on the couplings andnipples feature pre-applied thread sealant.
Series 310 is also available in Vented Safety, Soft-Line and Multi-Link versions.

Supplier's Site

Technical Specifications

  CEJN Industrial Corporation CEJN Industrial Corporation CEJN Industrial Corporation
Product Category Pneumatic Fittings Pneumatic Fittings Pneumatic Fittings
Product Number Series 310 Series 310 Series 310
Product Name Soft Line Couplings Safety Couplings Standard Couplings
Fitting Type Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; Stream-Line Connection Tube - Male English Straight Thread; R, G, or NPT Tube - Male English Straight Thread; 3mm, 5mm, 1/8" R, G or NPT
Material Stainless Stainless Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Couplers - 61998 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Quick Connect Couplings - 1878815 - RS Components, Ltd.
Specs
Fitting Type Hose Fitting; Quick Coupler; Nipple Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
Bushing, Reducer For Remote Placement, 2
Specs
Fitting Type Pipe Fitting; Quick Coupler; Reducer Fitting
View Details
Compressed Air Fitting Tee - 9971 - EXAIR
Specs
Fitting Type Tee Fitting
Material Brass/Bronze
English Size 0.250 to 0.375 inch (6.35 to 9.52 mm)
View Details