CEJN Series 766 is a Flat-Face quick-connect coupling dimensionallyin accordance to ISO 16028 Standard for low- and medium-pressurehydra
ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. The stainless steel design makes it extrasturdy to fit applications in extreme environments. Series 766couplings require only one hand for operation, making connection anddisconnection fast and easy. Dust caps are available as accessories forboth the coupling and nipple to prevent dust and debris from enteringthe system. Series 766 couplings also feature manual security lockingas added protection against involuntary disconnection. Thecouplings and nipples are also available in three smaller sizes; DN 6.3(Series 266), DN 10 (Series 366), DN 12.5 (Series 566). For a steelversion see Series 765. Nipples with pressure eliminator availableunder Series 764.
CEJN Series 766 is a Flat-Face quick-connect coupling dimensionallyin accordance to ISO 16028 Standard for low- and medium-pressurehydraulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. The stainless steel design makes it extrasturdy to fit applications in extreme environments. Series 766couplings require only one hand for operation, making connection anddisconnection fast and easy. Dust caps are available as accessories forboth the coupling and nipple to prevent dust and debris from enteringthe system. Series 766 couplings also feature manual security lockingas added protection against involuntary disconnection.
Thecouplings and nipples are also available in three smaller sizes; DN 6.3(Series 266), DN 10 (Series 366), DN 12.5 (Series 566). For a steelversion see Series 765. Nipples with pressure eliminator availableunder Series 764.