CEJN Industrial Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| CEJN Filter/Regulator units combine a filter, regulator, and gaugein one economical unit. The combination units withstand up to 17.5-bar(253.8 PSI) inlet pressure. Features include a metal bowl protector,easily visible level... | |
| CEJN Filter/Regulator units combine afilter, regulator, and gauge in one economical unit. The combinationunits withstand up to 17.5-bar (253.8 PSI) inlet pressure. Featuresinclude a metal bowl protector, easily visible level... |