Series 408 couplings offer high flow capacity and have higherresistance to vibrations than competitive couplings. The Series issuitable for vacuum service. A wide range of connections is available,as well as anti-hose whip nipples.
| CEJN Industrial Corporation | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | Series 408 |
| Product Name | Standard Couplings |
| Fitting Type | Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting |
| Connection Type | Tube - Male English Straight Thread; R, G, or NPT |
| Material | Brass/Bronze |