CEJN Industrial Corporation Standard Couplings Series 348

Description
Series 348 offers a partial stainless steel construction with a lower connection force than competitive styles. The series features a valved nipple that makes the double shut-off design well-suited for fire-fighting applications. Like most CEJN breathing air couplings, Series 348 couplings offer one-hand-operated connection and an integrated safety feature that guards against unintentional disconnection. Interchange with Rectus 25KD/SD.
Description
Series 348 offers a partial stainless steel construction with a lower connection force than competitive styles. The series features a valved nipple that makes the double shut-off design well-suited for fire-fighting applications. Like most CEJN breathing air couplings, Series 348 couplings offer one-hand-operated connection and an integrated safety feature that guards against unintentional disconnection. Interchange with Rectus 25KD/SD.

Suppliers

Company
Product
Description
Supplier Links
Standard Couplings - Series 348 - CEJN Industrial Corporation
Gurnee, IL, USA
Standard Couplings
Series 348
Standard Couplings Series 348
Series 348 offers a partial stainless steel construction with a lower connection force than competitive styles. The series features a valved nipple that makes the double shut-off design well-suited for fire-fighting applications. Like most CEJN breathing air couplings, Series 348 couplings offer one-hand-operated connection and an integrated safety feature that guards against unintentional disconnection. Interchange with Rectus 25KD/SD.

Series 348 offers a partial stainless steel construction with a lower connection force than competitive styles. The series features a valved nipple that makes the double shut-off design well-suited for fire-fighting applications. Like most CEJN breathing air couplings, Series 348 couplings offer one-hand-operated connection and an integrated safety feature that guards against unintentional disconnection. Interchange with Rectus 25KD/SD.

Supplier's Site

Technical Specifications

  CEJN Industrial Corporation
Product Category Pneumatic Fittings
Product Number Series 348
Product Name Standard Couplings
Fitting Type Hose Fitting; Quick Coupler (optional feature); Nipple Fitting (optional feature); Coupling Fitting
Connection Type Hose Connection - 6.3mm
Material Brass/Bronze; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Cplg, 1/4
Specs
Fitting Type Pipe Fitting; Quick Coupler; Coupling Fitting
Material Brass/Bronze; Brass
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details