CEJN Series 562 is a Flat-Face quick-connect coupling thatdimensionally interchange with the ISO 16028 Standard for low- andmedium-pressure hydraulic applications. The Flat-Face design minimizesspillage during connection and disconnection. Series 562 is a range ofproducts suitable for applications with less stringent demands. Theseries require only one hand for operation, making connection anddisconnection fast and easy. Dust caps are available as accessories forboth the coupling and nipple to prevent dust and debris from enteringthe system. Series 562 couplings also feature manual security lockingas added protection against involuntary disconnection.
Thecouplings and nipples are also available in three other sizes; DN 6.3(Series 262), DN 10 (Series 362) and DN 25 (Series 962). For a steelversion in accordance with ISO Standard 16028 see Series 565. For astainless steel version of the standard see Series 566. Nipples withpressure eliminator available under Series 564.
| CEJN Industrial Corporation | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | Series 562 |
| Product Name | X62 Flat-Face Couplings |
| Fitting Type | Hydraulic Fitting; Quick Coupler (optional feature) |