CEJN Industrial Corporation Datasheets for Filter, Regulator, Lubricator (FRL) Assemblies
Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, regulators, lubricators, and gauges.
Filter, Regulator, Lubricator (FRL) Assemblies: Learn more
| Product Name | Notes |
|---|---|
| CEJN Filter/Regulator units combine a filter, regulator, and gaugein one economical unit. The combination units withstand up to 17.5-bar(253.8 PSI) inlet pressure. Features include a metal bowl protector,easily visible level... | |
| CEJN Filter/Regulator units combine afilter, regulator, and gauge in one economical unit. The combinationunits withstand up to 17.5-bar (253.8 PSI) inlet pressure. Featuresinclude a metal bowl protector, easily visible level... |