CEJN Series 366 is a Flat-Face quick-connect coupling dimensionallyin accordance to ISO 16028 Standard for low- and medium-pressurehydra
ulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. The stainless steel design makes it extrasturdy to fit applications in extreme environments. Series 366couplings require only one hand for operation, making connection anddisconnection fast and easy. Dust caps are available as accessories forboth the coupling and nipple to prevent dust and debris from enteringthe system. Series 366 couplings also feature manual security lockingas added protection against involuntary disconnection. Thecouplings and nipples are also available in three other sizes; DN 6.3(Series 266), DN 12.5 (Series 566), DN 19 (Series 766). For a steelversion see Series 365. Nipples with pressure eliminator availableunder Series 364.
CEJN Series 366 is a Flat-Face quick-connect coupling dimensionallyin accordance to ISO 16028 Standard for low- and medium-pressurehydraulic applications. The Flat-Face design minimizes spillage duringconnection and disconnection. The stainless steel design makes it extrasturdy to fit applications in extreme environments. Series 366couplings require only one hand for operation, making connection anddisconnection fast and easy. Dust caps are available as accessories forboth the coupling and nipple to prevent dust and debris from enteringthe system. Series 366 couplings also feature manual security lockingas added protection against involuntary disconnection.
Thecouplings and nipples are also available in three other sizes; DN 6.3(Series 266), DN 12.5 (Series 566), DN 19 (Series 766). For a steelversion see Series 365. Nipples with pressure eliminator availableunder Series 364.