CEJN Industrial Corporation Non-Drip Stainless Steel Couplings Series 477

Description
With unlimited combination possibilities, CEJN Series 477 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and air inclusionduring connection and disconnection. The Series is available in threeconfigurations: straight through, single shut-off and double shut-off.Series 477 is also available with color-coding and/or key coding forextra safety. Optional seal material upon request. The Seriesis also available in four other sizes: Series 277, 577, 677 and 777.Please refer to Series 467 for an all brass version. For other sizes inbrass, refer to Series 267, 567, 667 and 767.
Description
With unlimited combination possibilities, CEJN Series 477 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and air inclusionduring connection and disconnection. The Series is available in threeconfigurations: straight through, single shut-off and double shut-off.Series 477 is also available with color-coding and/or key coding forextra safety. Optional seal material upon request. The Seriesis also available in four other sizes: Series 277, 577, 677 and 777.Please refer to Series 467 for an all brass version. For other sizes inbrass, refer to Series 267, 567, 667 and 767.

Suppliers

Company
Product
Description
Supplier Links
Non-Drip Stainless Steel Couplings - Series 477 - CEJN Industrial Corporation
Gurnee, IL, USA
Non-Drip Stainless Steel Couplings
Series 477
Non-Drip Stainless Steel Couplings Series 477
With unlimited combination possibilities, CEJN Series 477 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and air inclusionduring connection and disconnection. The Series is available in threeconfigurations: straight through, single shut-off and double shut-off.Series 477 is also available with color-coding and/or key coding forextra safety. Optional seal material upon request. The Seriesis also available in four other sizes: Series 277, 577, 677 and 777.Please refer to Series 467 for an all brass version. For other sizes inbrass, refer to Series 267, 567, 667 and 767.

With unlimited combination possibilities, CEJN Series 477 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and air inclusionduring connection and disconnection. The Series is available in threeconfigurations: straight through, single shut-off and double shut-off.Series 477 is also available with color-coding and/or key coding forextra safety. Optional seal material upon request.
The Seriesis also available in four other sizes: Series 277, 577, 677 and 777.Please refer to Series 467 for an all brass version. For other sizes inbrass, refer to Series 267, 567, 667 and 767.

Supplier's Site

Technical Specifications

  CEJN Industrial Corporation
Product Category Hose Fittings
Product Number Series 477
Product Name Non-Drip Stainless Steel Couplings
Fitting Type Hydraulic Fitting; Quick Coupler (optional feature)
Unlock Full Specs
to access all available technical data