CEJN Industrial Corporation Auto Hydraulic Couplings Series 985

Description
CEJN Series 985 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines for a wide variety of media. The uniquepatented design enables the couplings to be connected/disconnect edunder full working pressure. The high performing couplings and nippleshave a working pressure of up to 300 bar and their Flat-Face, Non-Dripdesign ensures leak-free performance. Series 985 is made of steel andis suitable for hydraulic applications such as clamping and palletizingmachines and automatic tool changing systems on machine tools. TheSeries has a wide choice of thread connections where G, Rc and NPT areavailable as standard. There are alternative ways of mounting by usingseparate thread connections. Special models using other materials areavailable on request.
Description
CEJN Series 985 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines for a wide variety of media. The uniquepatented design enables the couplings to be connected/disconnect edunder full working pressure. The high performing couplings and nippleshave a working pressure of up to 300 bar and their Flat-Face, Non-Dripdesign ensures leak-free performance. Series 985 is made of steel andis suitable for hydraulic applications such as clamping and palletizingmachines and automatic tool changing systems on machine tools. TheSeries has a wide choice of thread connections where G, Rc and NPT areavailable as standard. There are alternative ways of mounting by usingseparate thread connections. Special models using other materials areavailable on request.

Suppliers

Company
Product
Description
Supplier Links
Auto Hydraulic Couplings - Series 985 - CEJN Industrial Corporation
Gurnee, IL, USA
Auto Hydraulic Couplings
Series 985
Auto Hydraulic Couplings Series 985
CEJN Series 985 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines for a wide variety of media. The uniquepatented design enables the couplings to be connected/disconnect edunder full working pressure. The high performing couplings and nippleshave a working pressure of up to 300 bar and their Flat-Face, Non-Dripdesign ensures leak-free performance. Series 985 is made of steel andis suitable for hydraulic applications such as clamping and palletizingmachines and automatic tool changing systems on machine tools. TheSeries has a wide choice of thread connections where G, Rc and NPT areavailable as standard. There are alternative ways of mounting by usingseparate thread connections. Special models using other materials areavailable on request.

CEJN Series 985 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines for a wide variety of media. The uniquepatented design enables the couplings to be connected/disconnectedunder full working pressure. The high performing couplings and nippleshave a working pressure of up to 300 bar and their Flat-Face, Non-Dripdesign ensures leak-free performance. Series 985 is made of steel andis suitable for hydraulic applications such as clamping and palletizingmachines and automatic tool changing systems on machine tools. TheSeries has a wide choice of thread connections where G, Rc and NPT areavailable as standard. There are alternative ways of mounting by usingseparate thread connections. Special models using other materials areavailable on request.

Supplier's Site

Technical Specifications

  CEJN Industrial Corporation
Product Category Hose Fittings
Product Number Series 985
Product Name Auto Hydraulic Couplings
Fitting Type Hydraulic Fitting; Quick Coupler (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

3/32” ID Hose Cross Fitting - X33-202 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details