CEJN Industrial Corporation Datasheets for Pneumatic Fittings
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more
| Product Name | Notes |
|---|---|
| CEJN Series 961 is part of CEJN's range of compressed air couplings forautomation. The range is intended for use in manifold connectionssystems for transferring compressed air and other media. The... | |
| CEJN Series 971 is part of CEJN's range of compressed air couplings forautomation. The range is intended for use in manifold connectionssystems for transferring compressed air and other media. The... | |
| CEJN Series 981 is part of CEJN's range of compressed air couplings forautomation. The range is intended for use in manifold connectionssystems for transferring compressed air and other media. The... | |
| Compact and light quick-connect coupling, newly shaped in order to meet ergonomic and industrial design requirements. Serie 291 has an easy and safe connection/disconnec tion and complies with ISO 4414... | |
| Compact and light quick-connect coupling, newly shaped in order to meet ergonomic and industrial design requirements. Series 381 has an easy and safe connection/disconnec tion and are in accordance with... | |
| Compact and light quick-connect coupling, shaped in order to meet ergonomic and industrial design requirements. Series 471 has an easy and safe connection/disconnec tion and are in accordance with ISO... | |
| Developed to prevent potentially dangerous cross-connections in industrial applications, CEJN Series 347 nipples are noninterchangable with any other CEJN series couplings. The series is useful in applications with multiple access... | |
| Series 141 mini couplings are among the smallest couplings on the market. The Series offers CEJN's popular product features in a small package and is suitable for pneumatic applications, as... | |
| Series 141 miniature couplings are specially designed for dental and medical equipment applications. Among the smallest couplings available today, Series 141 features valved couplings and valveless nipples that are easily... | |
| Series 220 couplings are suitable for compressed air, as well asfluid and vacuum applications. They offer high flow capacity for a widerange of applications. Safety rings to prevent unintentionaldisconn ection... | |
| Series 303 couplings offer high-flow capacity and are insensitive tovibrations. A wide range of connections is included in the Series,which is also suitable for vacuum service. Male threads on thecouplings... | |
| Series 315 couplings are lightweight and easy to handle yet strong and durable. The Series includes a wide range of connections as well as anti-hose whip nipples. Male threads on... | |
| Series 320 couplings feature the original high-flow valve design uponwhich all other CEJN pneumatic couplings are based. Their popularityhas made Series 320 a European standard. The series is easy-to-handle,one-h and... | |
| Series 341 feature a one-hand operation during connection and has an integrated safety feature that guards against unintentional disconnection. Offering an extremely high airflow rate and a grip-friendly locking sleeve... | |
| Series 342 couplings withstand extremely rough handling in extra tough applications. The Series features a zinc-plated steel construction with a locking sleeve made of hardened zinc-plated steel. The Series offers... | |
| Series 344 is specially designed for applications with low-weight requirements. The shorter design of the coupling gives it a significantly lower weight than other couplings with the same performance. Series... | |
| Series 345 is a double shut-off series with both a valved coupling and nipple. The specially designed valve provides an extremely high rate of airflow. This series is well-suited for... | |
| Series 348 offers a partial stainless steel construction with a lower connection force than competitive styles. The series features a valved nipple that makes the double shut-off design well-suited for... | |
| Series 408 couplings offer high flow capacity and have higherresistance to vibrations than competitive couplings. The Series issuitable for vacuum service. A wide range of connections is available,as well as... | |
| Series 430 couplings feature an easy-to-grip design and require only a low connection force. The Series offers a wide range of connections, as well as anti-hose whip nipples. The couplings... | |
| Series 441 feature a one-hand operation during connection and has an integrated safety feature that guards against unintentional disconnection. Offering an extremely high airflow rate and a grip-friendly locking sleeve... | |
| Series 442 couplings withstand extremely rough handling in extra tough applications. The series features a zinc-plated steel/brass construction with a locking sleeve made of hardened zinc-plated steel. The Series offers... | |
| Series 550 couplings feature an easy-to-grip design and require only alow connection force. They are smaller, more compact and generatehigher flows than comparable designs. Series 550 couplings have anextremely low... | |
| Series 550 Vented Safety couplings feature an easy-to-grip designand require only a low connection force. They are smaller, more compactand generate higher flows than comparable designs. Series 550 couplingshave an... | |
| The AISI 316 stainless steel construction of Series 346 makes it suitable for agressive applications, such as offshore duty. Its special valve design provides a high rate of airflow. Like... | |
| The Series 300 is a universal, pneumatic coupling suitable for avariety of applications. It offers high flow and only requires a lowconnection force, which ensures a safe working environment. Malethreads... | |
| The Series 300 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also... | |
| The Series 300 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications. It offers high flow and onlyrequires a low connection force, which ensures a safe workingenvironment. | |
| The Series 310 is a universal, pneumatic coupling suitable for avariety of applications and is an industrial standard in the US. Itoffers high flow and only requires a low connection... | |
| The Series 310 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also... | |
| The Series 310 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications and is an industrial standard inthe US. It offers high flow and only requires a... | |
| The Series 320 is a universal, pneumatic coupling suitable for avariety of applications. It features the original high-flow valvedesign that all other CEJN pneumatic couplings are based upon. Theirpopularity has... | |
| The Series 320 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also... | |
| The Series 320 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications. It features the originalhigh-flow valve design upon which all other CEJN pneumatic couplingsare based. Their... | |
| The Series 410 is a universal, pneumatic coupling suitable for avariety of applications. The coupling is an original CEJN design thathas become a European standard. It offers high flow and... | |
| The Series 410 Vented Safety is a universal, pneumatic couplingsuitable for a variety of applications. The coupling is an originalCEJN design that has become a European standard. It offers high... |