Air Logic Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Features 10-32 UNF THREADS BARB ROTATES 360° IN THREADED BASE PROVIDES A LEAK-FREE CONNECTION Swivel Fittings alleviate the problem of tube alignment and rotation commonly found when using fixed barbed... | |
| Features Assembly is a "Snap" Swivel Barb rotates 360° The unique design of the modular bulkhead base allows the swivel fitting to rotate 360°, independent of the bulkhead base. A... | |
| The 10-32 Plug and Nipple are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.) | |
| The BARBED REDUCERS are precision molded of polysulphone and they join 1/16" I.D. to 1/8", or 1/16" I.D. to .170 I.D. flexible tubing. (Check Chemical Compatability of Polysulfone.) | |
| The celcon Plastic Tee joins 1/16" I.D. flexible tubing together. (Check Chemical Compatability of Polysulfone.) | |
| The disposable Filters are designed to remove most contaminant particles in compressed air systems; thereby extending the life of more valuable components. Three models are available. The F-950 Series Inline... | |
| The Multiple Barbed Fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.) | |
| The MULTIPLE BULKHEAD CONNECTORS are precision molded of polysulphone and are available in two models, the 10-tube and 32-tube connector. The 10-tube connector seals with a press fit and can... | |
| The Quick Disconnect Fitting is available in 3 models: The Straight, Elbow or Tee. The Fitting has 10-32 UNF Threads and a Barb for 1/16" I.D. Tubing | |
| The REDUCING BULKHEAD CONNECTORS are precision molded of polysulphone. They join 1/16" I.D. to 1/8", or 1/16" to .170 I.D. flexible tubing. (Check Chemical Compatability of Polysulfone.) | |
| The STRAIGHT BULKHEAD CONNECTORS are precision molded of polysulphone. They join 1/16" I.D. to 1/8", or 1/16" to .170 I.D. flexible tubing. (Check Chemical Compatability of Polysulfone.) | |
| The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8"... | |
| The UNIONS are precision molded of polysulphone or polypropylene, which join 1/16" I.D. to 1/8" I.D. flexible tubing. (Check Chemical Compatability of Polysulfone.) | |
| The unique design of the 10-32 UNF Swivel Fitting allows the barb to swivel 360° in the threaded base. The 10-32 threads are self-sealing and do not require a gasket. |