Air Logic Datasheets for Mechanical Pressure Gauges
Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges.
Mechanical Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Steel case, panel mount, U-clamp center back connection, port = 1/8" NPT | |
| The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge... |