Air Logic Straight Swivel Fitting F-2150-85

Description
Features 10-32 UNF THREADS BARB ROTATES 360° IN THREADED BASE PROVIDES A LEAK-FREE CONNECTION Swivel Fittings alleviate the problem of tube alignment and rotation commonly found when using fixed barbed fittings. The unique design, Patent #4,496,204, allows for 360° rotation and incorporates captured double o-ring seals to prevent leakage. Three models are available: the Straight Swivel, the Swivel Elbow, and the Swivel Tee. The fittings are available in black nylon or clear polypropylene. Four o-ring compounds are featured: Buna-N, Ethylene Propylene, Silicone, and Viton. Both o-ring seals will be provided in the same material. Specifications Maximum Supply Pressure: 125 PSI Operating Temperature: 40° to 120°F (5° to 48°C) Materials Housing and Barb: Nylon (black) or Polypropylene (clear) O-ring Seal: Buna-N, Ethylene Propylene, Silicone, or Viton Port Connections Barbs for: 1/16", 3/32", 1/8" or .170" I.D. flexible tubing Mounting Threads: 10-32 UNF Threads
Description
Features 10-32 UNF THREADS BARB ROTATES 360° IN THREADED BASE PROVIDES A LEAK-FREE CONNECTION Swivel Fittings alleviate the problem of tube alignment and rotation commonly found when using fixed barbed fittings. The unique design, Patent #4,496,204, allows for 360° rotation and incorporates captured double o-ring seals to prevent leakage. Three models are available: the Straight Swivel, the Swivel Elbow, and the Swivel Tee. The fittings are available in black nylon or clear polypropylene. Four o-ring compounds are featured: Buna-N, Ethylene Propylene, Silicone, and Viton. Both o-ring seals will be provided in the same material. Specifications Maximum Supply Pressure: 125 PSI Operating Temperature: 40° to 120°F (5° to 48°C) Materials Housing and Barb: Nylon (black) or Polypropylene (clear) O-ring Seal: Buna-N, Ethylene Propylene, Silicone, or Viton Port Connections Barbs for: 1/16", 3/32", 1/8" or .170" I.D. flexible tubing Mounting Threads: 10-32 UNF Threads

Suppliers

Company
Product
Description
Supplier Links
Straight Swivel Fitting - F-2150-85 - Air Logic
Racine, WI, United States
Straight Swivel Fitting
F-2150-85
Straight Swivel Fitting F-2150-85
Features 10-32 UNF THREADS BARB ROTATES 360° IN THREADED BASE PROVIDES A LEAK-FREE CONNECTION Swivel Fittings alleviate the problem of tube alignment and rotation commonly found when using fixed barbed fittings. The unique design, Patent #4,496,204, allows for 360° rotation and incorporates captured double o-ring seals to prevent leakage. Three models are available: the Straight Swivel, the Swivel Elbow, and the Swivel Tee. The fittings are available in black nylon or clear polypropylene. Four o-ring compounds are featured: Buna-N, Ethylene Propylene, Silicone, and Viton. Both o-ring seals will be provided in the same material. Specifications Maximum Supply Pressure: 125 PSI Operating Temperature: 40° to 120°F (5° to 48°C) Materials Housing and Barb: Nylon (black) or Polypropylene (clear) O-ring Seal: Buna-N, Ethylene Propylene, Silicone, or Viton Port Connections Barbs for: 1/16", 3/32", 1/8" or .170" I.D. flexible tubing Mounting Threads: 10-32 UNF Threads

Features

  • 10-32 UNF THREADS
  • BARB ROTATES 360° IN THREADED BASE
  • PROVIDES A LEAK-FREE CONNECTION

Swivel Fittings alleviate the problem of tube alignment and rotation commonly found when using fixed barbed fittings. The unique design, Patent #4,496,204, allows for 360° rotation and incorporates captured double o-ring seals to prevent leakage. Three models are available: the Straight Swivel, the Swivel Elbow, and the Swivel Tee.

The fittings are available in black nylon or clear polypropylene. Four o-ring compounds are featured: Buna-N, Ethylene Propylene, Silicone, and Viton. Both o-ring seals will be provided in the same material.

Specifications

Maximum Supply Pressure: 125 PSI
Operating Temperature: 40° to 120°F (5° to 48°C)

Materials

Housing and Barb: Nylon (black) or Polypropylene (clear)
O-ring Seal: Buna-N, Ethylene Propylene, Silicone, or Viton

Port Connections

Barbs for: 1/16", 3/32", 1/8" or .170" I.D. flexible tubing

Mounting

Threads: 10-32 UNF Threads

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pneumatic Fittings
Product Number F-2150-85
Product Name Straight Swivel Fitting
Fitting Type Tube Fitting; Quick Coupler; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SS Wire Screens - Unbound Screens - XSF-5 - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting
View Details
Brass Barb Fitting - 11924-2 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details
Compressed Air Cross Fitting - 900735 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details