Air Logic Datasheets for Air Pressure Regulators
Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices.
Air Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| The Manifold Mounted Precision Pressure Regulator are designed to mount directly on pneumatic circuit boards or manifold subplates. The port connections for the supply and output are located on the... | |
| The Modular Precision Preset Regulator is designed to produce a precise output pressure that is preset. The regulator is ideal for instrumentation and industrial applications. The standard preset model is... | |
| The Modular Subminiature Precision Pressure Regulator is designed for precise regulation of pressure. It is ideal for instrumentation and industrial applications. The pressure regulator has a 20 turn adjustment range... | |
| The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg. | |
| The Valve is designed for precise control in pneumatic control circuits. It can be used as a relay valve to sequence specific signal operations or as a relief valve to... |