Air Logic Datasheets for Pressure Regulators

Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more

Product Name Notes
The Manifold Mounted Precision Pressure Regulator are designed to mount directly on pneumatic circuit boards or manifold subplates. The port connections for the supply and output are located on the...
The Modular Precision Preset Regulator is designed to produce a precise output pressure that is preset. The regulator is ideal for instrumentation and industrial applications. The standard preset model is...
The Modular Subminiature Precision Pressure Regulator is designed for precise regulation of pressure. It is ideal for instrumentation and industrial applications. The pressure regulator has a 20 turn adjustment range...
The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg.
The Valve is designed for precise control in pneumatic control circuits. It can be used as a relay valve to sequence specific signal operations or as a relief valve to...