Air Logic Swivel Tee Fitting (1/8-27 NPT) F-3255-85

Description
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design (Patent #4,946,204) allows the fitting to swivel 360º. The snap type fitting is sealed with a Buna-N o-ring. The fittings are precision molded of nylon. (Check Chemical Compatability of Polysulfone.)
Description
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design (Patent #4,946,204) allows the fitting to swivel 360º. The snap type fitting is sealed with a Buna-N o-ring. The fittings are precision molded of nylon. (Check Chemical Compatability of Polysulfone.)

Suppliers

Company
Product
Description
Supplier Links
Racine, WI, United States
Swivel Tee Fitting (1/8-27 NPT)
F-3255-85
Swivel Tee Fitting (1/8-27 NPT) F-3255-85
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design (Patent #4,946,204) allows the fitting to swivel 360º. The snap type fitting is sealed with a Buna-N o-ring. The fittings are precision molded of nylon. (Check Chemical Compatability of Polysulfone.)

The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design (Patent #4,946,204) allows the fitting to swivel 360º. The snap type fitting is sealed with a Buna-N o-ring. The fittings are precision molded of nylon. (Check Chemical Compatability of Polysulfone.)

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pneumatic Fittings
Product Number F-3255-85
Product Name Swivel Tee Fitting (1/8-27 NPT)
Fitting Type Tube Fitting; Tee Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Fitting Reducer - 9897 - EXAIR
Specs
Material Brass/Bronze
English Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details
Quick connector - ACK-1/8-PK-3 - Festo Corporation
Specs
Fitting Type Quick Coupler
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Fittings - 1216158 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Screw Coupling Flat Face QS Male Coupler with Female Thread - QSM-0808-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Steel
View Details