Air Logic Universal Swivel Bulkhead Fitting DBS

Description
Features Assembly is a "Snap" Swivel Barb rotates 360° The unique design of the modular bulkhead base allows the swivel fitting to rotate 360°, independent of the bulkhead base. A Double Swivel Bulkhead Base provides the ability to utilize a swivel fitting on both ends of the bulkhead fitting. Three barb configurations are available, the Straight Swivel, the Swivel Elbow, and the Swivel Tee. Barbs for 1/16", 3/32", 1/8", or .170" I.D. tubing are featured. The fitting is precision molded in black Nylon. Buna-N, Ethylene Propylene, Silicone, and Viton O-rings are available. Components for the Swivel Bulkhead Fitting can be purchased in a Starter Kit or if you prefer, we can provide them already assembled to your specifications. Specifications Mounting Hole Diameter: 1/4" or 3/8" Operating Temperature: 40° to 120°F (5° to 48°C) Supply Pressure: 125 psi (max) Swivel Barb Configurations: Straight, Elbow, and Tee Thread Sizes: 1/4-28 UNF and 3/8-24 UNF (nut is included) Materials Housing Material: Nylon (black) O-ring Material: Buna-N, Ethylene Propylene, Silicone, and Viton Port Connections Barbs for 1/16", 3/32", 1/8", or .170" I.D. flexible tubing
Description
Features Assembly is a "Snap" Swivel Barb rotates 360° The unique design of the modular bulkhead base allows the swivel fitting to rotate 360°, independent of the bulkhead base. A Double Swivel Bulkhead Base provides the ability to utilize a swivel fitting on both ends of the bulkhead fitting. Three barb configurations are available, the Straight Swivel, the Swivel Elbow, and the Swivel Tee. Barbs for 1/16", 3/32", 1/8", or .170" I.D. tubing are featured. The fitting is precision molded in black Nylon. Buna-N, Ethylene Propylene, Silicone, and Viton O-rings are available. Components for the Swivel Bulkhead Fitting can be purchased in a Starter Kit or if you prefer, we can provide them already assembled to your specifications. Specifications Mounting Hole Diameter: 1/4" or 3/8" Operating Temperature: 40° to 120°F (5° to 48°C) Supply Pressure: 125 psi (max) Swivel Barb Configurations: Straight, Elbow, and Tee Thread Sizes: 1/4-28 UNF and 3/8-24 UNF (nut is included) Materials Housing Material: Nylon (black) O-ring Material: Buna-N, Ethylene Propylene, Silicone, and Viton Port Connections Barbs for 1/16", 3/32", 1/8", or .170" I.D. flexible tubing

Suppliers

Company
Product
Description
Supplier Links
Universal Swivel Bulkhead Fitting - DBS - Air Logic
Racine, WI, United States
Universal Swivel Bulkhead Fitting
DBS
Universal Swivel Bulkhead Fitting DBS
Features Assembly is a "Snap" Swivel Barb rotates 360° The unique design of the modular bulkhead base allows the swivel fitting to rotate 360°, independent of the bulkhead base. A Double Swivel Bulkhead Base provides the ability to utilize a swivel fitting on both ends of the bulkhead fitting. Three barb configurations are available, the Straight Swivel, the Swivel Elbow, and the Swivel Tee. Barbs for 1/16", 3/32", 1/8", or .170" I.D. tubing are featured. The fitting is precision molded in black Nylon. Buna-N, Ethylene Propylene, Silicone, and Viton O-rings are available. Components for the Swivel Bulkhead Fitting can be purchased in a Starter Kit or if you prefer, we can provide them already assembled to your specifications. Specifications Mounting Hole Diameter: 1/4" or 3/8" Operating Temperature: 40° to 120°F (5° to 48°C) Supply Pressure: 125 psi (max) Swivel Barb Configurations: Straight, Elbow, and Tee Thread Sizes: 1/4-28 UNF and 3/8-24 UNF (nut is included) Materials Housing Material: Nylon (black) O-ring Material: Buna-N, Ethylene Propylene, Silicone, and Viton Port Connections Barbs for 1/16", 3/32", 1/8", or .170" I.D. flexible tubing

Features

  • Assembly is a "Snap"
  • Swivel Barb rotates 360°

The unique design of the modular bulkhead base allows the swivel fitting to rotate 360°, independent of the bulkhead base. A Double Swivel Bulkhead Base provides the ability to utilize a swivel fitting on both ends of the bulkhead fitting.

Three barb configurations are available, the Straight Swivel, the Swivel Elbow, and the Swivel Tee. Barbs for 1/16", 3/32", 1/8", or .170" I.D. tubing are featured.

The fitting is precision molded in black Nylon. Buna-N, Ethylene Propylene, Silicone, and Viton O-rings are available.

Components for the Swivel Bulkhead Fitting can be purchased in a Starter Kit or if you prefer, we can provide them already assembled to your specifications.

Specifications

Mounting Hole Diameter: 1/4" or 3/8"
Operating Temperature: 40° to 120°F (5° to 48°C)
Supply Pressure: 125 psi (max)
Swivel Barb Configurations: Straight, Elbow, and Tee
Thread Sizes: 1/4-28 UNF and 3/8-24 UNF (nut is included)

Materials

Housing Material: Nylon (black)
O-ring Material: Buna-N, Ethylene Propylene, Silicone, and Viton

Port Connections

Barbs for 1/16", 3/32", 1/8", or .170" I.D. flexible tubing

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pneumatic Fittings
Product Number DBS
Product Name Universal Swivel Bulkhead Fitting
Fitting Type Tube Fitting; Quick Coupler; Bulkhead Fitting; Tee Fitting (optional feature); Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Cross Fitting - 900735 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details
Push-Quick Fitting - PQ-BT08Q - Clippard
Specs
Fitting Type Tube Fitting; Tee Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 1/4 NPT
Material Thermoplastic
View Details
Miniature In-Line Screens - 10-32 UNF Adapters - FMS-20-BR - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Brass/Bronze
View Details
Pneumatic Fittings - 1216250 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Pbt
View Details