Air Logic Multiple Bulkhead Connector F-3103-320

Description
The MULTIPLE BULKHEAD CONNECTORS are precision molded of polysulphone and are available in two models, the 10-tube and 32-tube connector. The 10-tube connector seals with a press fit and can be panel mounted. The 32-tube connector is joined together by two hex head screws and is panel mounted. (Check Chemical Compatability of Polysulfone.)
Description
The MULTIPLE BULKHEAD CONNECTORS are precision molded of polysulphone and are available in two models, the 10-tube and 32-tube connector. The 10-tube connector seals with a press fit and can be panel mounted. The 32-tube connector is joined together by two hex head screws and is panel mounted. (Check Chemical Compatability of Polysulfone.)

Suppliers

Company
Product
Description
Supplier Links
Multiple Bulkhead Connector - F-3103-320 - Air Logic
Racine, WI, United States
Multiple Bulkhead Connector
F-3103-320
Multiple Bulkhead Connector F-3103-320
The MULTIPLE BULKHEAD CONNECTORS are precision molded of polysulphone and are available in two models, the 10-tube and 32-tube connector. The 10-tube connector seals with a press fit and can be panel mounted. The 32-tube connector is joined together by two hex head screws and is panel mounted. (Check Chemical Compatability of Polysulfone.)

The MULTIPLE BULKHEAD CONNECTORS are precision molded of polysulphone and are available in two models, the 10-tube and 32-tube connector. The 10-tube connector seals with a press fit and can be panel mounted. The 32-tube connector is joined together by two hex head screws and is panel mounted. (Check Chemical Compatability of Polysulfone.)

Supplier's Site

Technical Specifications

  Air Logic
Product Category Tube Fittings
Product Number F-3103-320
Product Name Multiple Bulkhead Connector
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Swagelok Tube Fitting -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Fluororesin
View Details
Bite Type Tube Fitting - B-0608-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details