Air Logic Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| The F-5700 and F-5800 Series Pressure Piloted 3-Way Valve has an adjustable pressure pilot setpoint; the sensing pressure range is 0.5 to 100 PSI. Maximum signal pressure is 100 PSI. | |
| The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts... | |
| The Manifold Mounted Precision Pressure Regulator are designed to mount directly on pneumatic circuit boards or manifold subplates. The port connections for the supply and output are located on the... | |
| The metal Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline or panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent... | |
| The Modular Precision Preset Regulator is designed to produce a precise output pressure that is preset. The regulator is ideal for instrumentation and industrial applications. The standard preset model is... | |
| The Modular Subminiature Precision Pressure Regulator is designed for precise regulation of pressure. It is ideal for instrumentation and industrial applications. The pressure regulator has a 20 turn adjustment range... | |
| The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent... | |
| The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg. | |
| The Valve is designed for precise control in pneumatic control circuits. It can be used as a relay valve to sequence specific signal operations or as a relief valve to... |