Air Logic Straight Swivel Fitting (10-32 UNF) F-3150-85

Description
The unique design of the 10-32 UNF Swivel Fitting allows the barb to swivel 360° in the threaded base. The 10-32 threads are self-sealing and do not require a gasket. Barbs are available for 1/16", 3/32", and 1/8" I.D. flexible tubing. The snap type fitting is sealed with a Buna-N O'ring; Viton and Ethylene Propylene o'rings are available. The swivels are precision molded of nylon.
Description
The unique design of the 10-32 UNF Swivel Fitting allows the barb to swivel 360° in the threaded base. The 10-32 threads are self-sealing and do not require a gasket. Barbs are available for 1/16", 3/32", and 1/8" I.D. flexible tubing. The snap type fitting is sealed with a Buna-N O'ring; Viton and Ethylene Propylene o'rings are available. The swivels are precision molded of nylon.

Suppliers

Company
Product
Description
Supplier Links
Straight Swivel Fitting (10-32 UNF) - F-3150-85 - Air Logic
Racine, WI, United States
Straight Swivel Fitting (10-32 UNF)
F-3150-85
Straight Swivel Fitting (10-32 UNF) F-3150-85
The unique design of the 10-32 UNF Swivel Fitting allows the barb to swivel 360° in the threaded base. The 10-32 threads are self-sealing and do not require a gasket. Barbs are available for 1/16", 3/32", and 1/8" I.D. flexible tubing. The snap type fitting is sealed with a Buna-N O'ring; Viton and Ethylene Propylene o'rings are available. The swivels are precision molded of nylon.

The unique design of the 10-32 UNF Swivel Fitting allows the barb to swivel 360° in the threaded base. The 10-32 threads are self-sealing and do not require a gasket. Barbs are available for 1/16", 3/32", and 1/8" I.D. flexible tubing. The snap type fitting is sealed with a Buna-N O'ring; Viton and Ethylene Propylene o'rings are available. The swivels are precision molded of nylon.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pneumatic Fittings
Product Number F-3150-85
Product Name Straight Swivel Fitting (10-32 UNF)
Fitting Type Tube Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Close Nipple Fitting - 900084 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.250 inch (6.35 mm)
View Details
Barb fitting - CN-3/8-PK-6 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details
Pneumatic Fittings - 1215956 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
ISO 16028 Flat Face Male Coupler with Female Thread - QFM-0812-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details