Air Logic Straight Swivel Fitting (10-32 UNF) F-3150-80

Description
The unique design of the 10-32 UNF Swivel Fitting allows the barb to swivel 360° in the threaded base. The 10-32 threads are self-sealing and do not require a gasket. Barbs are available for 1/16", 3/32", and 1/8" I.D. flexible tubing. The snap type fitting is sealed with a Buna-N O'ring; Viton and Ethylene Propylene o'rings are available. The swivels are precision molded of nylon.
Description
The unique design of the 10-32 UNF Swivel Fitting allows the barb to swivel 360° in the threaded base. The 10-32 threads are self-sealing and do not require a gasket. Barbs are available for 1/16", 3/32", and 1/8" I.D. flexible tubing. The snap type fitting is sealed with a Buna-N O'ring; Viton and Ethylene Propylene o'rings are available. The swivels are precision molded of nylon.

Suppliers

Company
Product
Description
Supplier Links
Straight Swivel Fitting (10-32 UNF) - F-3150-80 - Air Logic
Racine, WI, United States
Straight Swivel Fitting (10-32 UNF)
F-3150-80
Straight Swivel Fitting (10-32 UNF) F-3150-80
The unique design of the 10-32 UNF Swivel Fitting allows the barb to swivel 360° in the threaded base. The 10-32 threads are self-sealing and do not require a gasket. Barbs are available for 1/16", 3/32", and 1/8" I.D. flexible tubing. The snap type fitting is sealed with a Buna-N O'ring; Viton and Ethylene Propylene o'rings are available. The swivels are precision molded of nylon.

The unique design of the 10-32 UNF Swivel Fitting allows the barb to swivel 360° in the threaded base. The 10-32 threads are self-sealing and do not require a gasket. Barbs are available for 1/16", 3/32", and 1/8" I.D. flexible tubing. The snap type fitting is sealed with a Buna-N O'ring; Viton and Ethylene Propylene o'rings are available. The swivels are precision molded of nylon.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pneumatic Fittings
Product Number F-3150-80
Product Name Straight Swivel Fitting (10-32 UNF)
Fitting Type Tube Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-Quick Fitting - PQ-TU08 - Clippard
Specs
Fitting Type Tube Fitting; Tee Fitting; Union Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Compressed Air Cross Fitting - 900735 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details
Hot Tapper Machine, Pneumatic 64
Specs
Fitting Type Pipe Fitting
View Details