Air Logic Female Filter F-970-25

Description
The disposable Filters are designed to remove most contaminant particles in compressed air systems; thereby extending the life of more valuable components. Three models are available. The F-950 Series Inline Filter is available with barbs for 1/16" or 1/8" I.D. tubing. The F-960 Series Filter is encased in a 10-32 UNF male threaded housing with a barb for 1/16" or 1/8" I.D. tubing. The F-970 Series Filter has the largest effective filter area and is encased in a 10-32 UNF female threaded housing. It can be provided with barbs for 1/16", 1/8" or .170" I.D. tubing. The filters are precision molded of polysulfone material. The filter media is a Dutch Weave 316 stainless steel screen which is resistant to high pressure. The filters are available in 5, 25, 43, or 73 microns. Maximum supply pressure is 125 PSI.
Description
The disposable Filters are designed to remove most contaminant particles in compressed air systems; thereby extending the life of more valuable components. Three models are available. The F-950 Series Inline Filter is available with barbs for 1/16" or 1/8" I.D. tubing. The F-960 Series Filter is encased in a 10-32 UNF male threaded housing with a barb for 1/16" or 1/8" I.D. tubing. The F-970 Series Filter has the largest effective filter area and is encased in a 10-32 UNF female threaded housing. It can be provided with barbs for 1/16", 1/8" or .170" I.D. tubing. The filters are precision molded of polysulfone material. The filter media is a Dutch Weave 316 stainless steel screen which is resistant to high pressure. The filters are available in 5, 25, 43, or 73 microns. Maximum supply pressure is 125 PSI.

Suppliers

Company
Product
Description
Supplier Links
Female Filter - F-970-25 - Air Logic
Racine, WI, United States
Female Filter
F-970-25
Female Filter F-970-25
The disposable Filters are designed to remove most contaminant particles in compressed air systems; thereby extending the life of more valuable components. Three models are available. The F-950 Series Inline Filter is available with barbs for 1/16" or 1/8" I.D. tubing. The F-960 Series Filter is encased in a 10-32 UNF male threaded housing with a barb for 1/16" or 1/8" I.D. tubing. The F-970 Series Filter has the largest effective filter area and is encased in a 10-32 UNF female threaded housing. It can be provided with barbs for 1/16", 1/8" or .170" I.D. tubing. The filters are precision molded of polysulfone material. The filter media is a Dutch Weave 316 stainless steel screen which is resistant to high pressure. The filters are available in 5, 25, 43, or 73 microns. Maximum supply pressure is 125 PSI.

The disposable Filters are designed to remove most contaminant particles in compressed air systems; thereby extending the life of more valuable components. Three models are available. The F-950 Series Inline Filter is available with barbs for 1/16" or 1/8" I.D. tubing. The F-960 Series Filter is encased in a 10-32 UNF male threaded housing with a barb for 1/16" or 1/8" I.D. tubing. The F-970 Series Filter has the largest effective filter area and is encased in a 10-32 UNF female threaded housing. It can be provided with barbs for 1/16", 1/8" or .170" I.D. tubing. The filters are precision molded of polysulfone material. The filter media is a Dutch Weave 316 stainless steel screen which is resistant to high pressure. The filters are available in 5, 25, 43, or 73 microns. Maximum supply pressure is 125 PSI.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pneumatic Fittings
Product Number F-970-25
Product Name Female Filter
Fitting Type Tube Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb tubing fitting - N-3/8-P-6 - Festo Corporation
Specs
Fitting Type Tube Fitting; Hose Fitting
View Details
Pneumatic Fittings - 1259561 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Brass
View Details