Air Logic Swivel Tee Fitting (1/8-27 NPT) F-3255-80

Description
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design (Patent #4,946,204) allows the fitting to swivel 360º. The snap type fitting is sealed with a Buna-N o-ring. The fittings are precision molded of nylon. (Check Chemical Compatability of Polysulfone.)
Description
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design (Patent #4,946,204) allows the fitting to swivel 360º. The snap type fitting is sealed with a Buna-N o-ring. The fittings are precision molded of nylon. (Check Chemical Compatability of Polysulfone.)

Suppliers

Company
Product
Description
Supplier Links
Racine, WI, United States
Swivel Tee Fitting (1/8-27 NPT)
F-3255-80
Swivel Tee Fitting (1/8-27 NPT) F-3255-80
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design (Patent #4,946,204) allows the fitting to swivel 360º. The snap type fitting is sealed with a Buna-N o-ring. The fittings are precision molded of nylon. (Check Chemical Compatability of Polysulfone.)

The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design (Patent #4,946,204) allows the fitting to swivel 360º. The snap type fitting is sealed with a Buna-N o-ring. The fittings are precision molded of nylon. (Check Chemical Compatability of Polysulfone.)

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pneumatic Fittings
Product Number F-3255-80
Product Name Swivel Tee Fitting (1/8-27 NPT)
Fitting Type Tube Fitting; Tee Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Fitting Elbow - 9895 - EXAIR
Specs
Fitting Type Tee Fitting
Material Brass/Bronze
English Size 0.375 inch (9.52 mm)
View Details
Barb fitting - CRCN-1/8-PK-3 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
Pneumatic Fittings - 1216017 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Pbt
View Details
ISO 16028 Flat Face Female Coupler with Female Thread - QFF-1620-FORB - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details