Swivel Fittings alleviate the problem of tube alignment and rotation commonly found when using fixed barbed fittings. The unique design, Patent #4,496,204, allows for 360° rotation and incorporates captured double o-ring seals to prevent leakage. Three models are available: the Straight Swivel, the Swivel Elbow, and the Swivel Tee.
The fittings are available in black nylon or clear polypropylene. Four o-ring compounds are featured: Buna-N, Ethylene Propylene, Silicone, and Viton. Both o-ring seals will be provided in the same material.
Maximum Supply Pressure: 125 PSI
Operating Temperature: 40° to 120°F (5° to 48°C)
Housing and Barb: Nylon (black) or Polypropylene (clear)
O-ring Seal: Buna-N, Ethylene Propylene, Silicone, or Viton
Barbs for: 1/16", 3/32", 1/8" or .170" I.D. flexible tubing
Threads: 10-32 UNF Threads
| Air Logic | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | F-2155-85 |
| Product Name | Swivel Tee Fitting |
| Fitting Type | Tube Fitting; Quick Coupler; Tee Fitting; Adapter Fitting; Swivel Fitting |