Air Logic Straight Swivel Fitting (1/4-18 NPT) F-3350-80

Description
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design (Patent #4,946,204) allows the fitting to swivel 360º. The snap type fitting is sealed with a Buna-N o-ring. The fittings are precision molded of nylon. (Check Chemical Compatability of Polysulfone.)
Description
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design (Patent #4,946,204) allows the fitting to swivel 360º. The snap type fitting is sealed with a Buna-N o-ring. The fittings are precision molded of nylon. (Check Chemical Compatability of Polysulfone.)

Suppliers

Company
Product
Description
Supplier Links
Racine, WI, United States
Straight Swivel Fitting (1/4-18 NPT)
F-3350-80
Straight Swivel Fitting (1/4-18 NPT) F-3350-80
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design (Patent #4,946,204) allows the fitting to swivel 360º. The snap type fitting is sealed with a Buna-N o-ring. The fittings are precision molded of nylon. (Check Chemical Compatability of Polysulfone.)

The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design (Patent #4,946,204) allows the fitting to swivel 360º. The snap type fitting is sealed with a Buna-N o-ring. The fittings are precision molded of nylon. (Check Chemical Compatability of Polysulfone.)

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pneumatic Fittings
Product Number F-3350-80
Product Name Straight Swivel Fitting (1/4-18 NPT)
Fitting Type Tube Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Cross Fitting - 900735 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details
Push-in fitting - CRQS-3/8-3/8-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature -4 to 302 F (-20 to 150 C)
View Details
Pneumatic Fittings - 1259589 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
ISO 16028 Flat Face Male Coupler with Female Thread - QFM-1212-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details