Air Logic Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| The Sensor Venturis are fluidic devices that convert flow changes through bleed-type fluidic sensors to on/off pressure signals. The F-4417-10 and -15 Sensor Venturis are single units designed for two... | |
| The Test Point Indicator is a small, simple on-off indictor; it has a spring loaded plunger which returns to normal regardless of the mounting position. Pressure as low as 4"... | |
| The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7... | |
| The V-5100 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. They're ideal for low differential vacuum applications. The switch is adjustable from 1 to 28" Hg with... | |
| The V-5300 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. Designed for a low difference between "ON" and "OFF" vacuum signal. | |
| The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The... |