Air Logic Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| Features 10-32 UNF THREADS BARB ROTATES 360° IN THREADED BASE PROVIDES A LEAK-FREE CONNECTION Swivel Fittings alleviate the problem of tube alignment and rotation commonly found when using fixed barbed... | |
| Features Assembly is a "Snap" Swivel Barb rotates 360° The unique design of the modular bulkhead base allows the swivel fitting to rotate 360°, independent of the bulkhead base. A... | |
| The Quick Disconnect Fitting is available in 3 models: The Straight, Elbow or Tee. The Fitting has 10-32 UNF Threads and a Barb for 1/16" I.D. Tubing |