Quarktwin Technology Ltd. Datasheets for Tubing

Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
3A & FDA PVC Tubing - 10mm ID x
3A & FDA PVC Tubing - 15mm ID x
Aramid Braid Reinforced Viton Tu
EPDM Tubing - 1/2" ID x 3/4" OD
EPDM Tubing - 1/2" ID x 5/8" OD
EPDM Tubing - 1/4" ID x 1/2" OD
EPDM Tubing - 1/8" ID x 1/4" OD
EPDM Tubing - 3/16" ID x 5/16" O
EPDM Tubing - 3/4" ID x 1" OD x
EPDM Tubing - 3/8" ID x 1/2" OD
Latex Tubing - 2mm ID x 4mm OD x
Latex Tubing - 3mm ID x 5mm OD x
Latex Tubing - 4mm ID x 6mm OD x
Latex Tubing - 5mm ID x 8mm OD x
Latex Tubing - 6mm ID x 9mm OD x
Latex Tubing - 7mm ID x 10mm OD
Latex Tubing - 8mm ID x 12mm OD
Polyester Braid Reinforced 3A &
Polyester Braid Reinforced FDA P
Polyurethane Tubing for Drinking
Steel Wire Reinforced 3A & FDA P
Steel Wire Reinforced 3A & FDA S
Teflon PTFE Tubing - 10mm ID x 1
Teflon PTFE Tubing - 12mm ID x 1
Teflon PTFE Tubing - 1mm ID x 2m
Teflon PTFE Tubing - 2mm ID x 4m
Teflon PTFE Tubing - 3mm ID x 5m
Teflon PTFE Tubing - 4mm ID x 6m
Teflon PTFE Tubing - 5mm ID x 8m
Teflon PTFE Tubing - 6mm ID x 10
Teflon PTFE Tubing - 6mm ID x 9m
Teflon PTFE Tubing - 7mm ID x 10
Teflon PTFE Tubing - 8mm ID x 12
Teflon PTFE Tubing - 9mm ID x 13

<< Prev Next >>