Polyester Braid Reinforced 3A &
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-4344 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Clear |
| Outside Diameter | 0.709 inch (18.0 mm) |
| Inside Diameter | 0.472 inch (12.0 mm) |