Steel Wire Reinforced 3A & FDA P
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-4062 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Clear |
| Outside Diameter | 1.850 inch (47.0 mm) |
| Inside Diameter | 1.378 inch (35.0 mm) |