Latex Tubing - 2mm ID x 4mm OD x
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | ZUSA-HT-3897 |
| Product Name | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Color / Clarity | Solid |
| Outside Diameter | 0.157 inch (4.0 mm) |
| Inside Diameter | 0.079 inch (2.0 mm) |