Georg Fischer Piping Systems Ltd Datasheets for Industrial Pipe

Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
Industrial Pipe: Learn more

Page: 1 2 3 4
Product Name Notes
Bars
Centralizer (Contain-It x IPS)
Centralizer
ChlorFIT Schedule 80 CORZAN® CPVC Plain End Pipe - 20 Ft Lengths
Coiled
COOL-FIT 2.0 Pipe
COOL-FIT 2.0 Push System Pipe bar
COOL-FIT 2.0 Push System Pipe coiled
COOL-FIT 2.0/4.0 Adaptor fitting PE/iFIT
COOL-FIT 4.0 Push System, Pipe bar
COOL-FIT 4.0 Push System, Pipe coiled
Crosslinked polyethylen pipe with 100% insulation
Crosslinked polyethylen pipe with condensate insulation
Crosslinked polyethylen pipe with conduit and oxygen barrier for watermist
Crosslinked polyethylen pipe with conduit and oxygen barrier
Crosslinked polyethylen pipe with conduit
Crosslinked polyethylen pipe
d160-d450 SDR11 11.9m length
d160-d450 SDR11
d160-d450 SDR17 11.9m length
d32-d450
ecoFIT Pipe PE100 Black SDR21 PN8
ecoFIT Pipe PE80 Yellow SDR11 PN8
ecoFIT Pipe PE80 Yellow SDR13.6 PN6.3
Fire retardant
For conduits
Harvel® Industrial PLUS Schedule 40 PVC Belled End Pipe 20 ft length Less Bell - White
Harvel® Schedule 40 PVC Belled End Pipe 20 ft length Less Bell - Gray
iFIT Multilayer pipe insulated 10mm
iFIT Multilayer pipe insulated 6mm
iFIT Multilayer pipe with blue labeling
iFIT Multilayer pipe with red labeling
iFIT Multilayer pipe
iFIT Polybutene pipe
In bars, 5.0m
INSTAFLEX Pipe PB Coiled
JRG Sanipex MT Multilayer pipe in bars PE-Xc
Multilayerpipe in bars
Multilayerpipe in coils
Multilayerpipe with 100% insulation
Multilayerpipe with 50% insulation
Multilayerpipe with condensate insulation
Multilayerpipe with conduit
Pipe, CPVC 80 x PVC 40 Clear (20-ft lengths)
Pipe, CPVC 80 x PVC 40 White (20-ft lengths)
Protected
Schedule 40 Clear PVC
Schedule 40 CORZAN® CPVC Plain End Pipe - 20 Ft Lengths
SDR11 / PN16 / S5 Model
Silenta 3A® PP Pipe w Single Socket
Silenta 3A® PP Pipe w/o Socket
Silenta Extreme® Pipe w Single Socket
Silenta Extreme® Pipe w/o Socket
Tube

<< Prev Next >>