Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 4604011002221

Description
Silenta 3A® PP Pipe w Single Socket
Request a Quote Datasheet
Description
Silenta 3A® PP Pipe w Single Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 4604011002221 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
4604011002221
Pipes - Multilayer-Pipes 4604011002221
Silenta 3A® PP Pipe w Single Socket

Silenta 3A® PP Pipe w Single Socket

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 4604011002221
Product Name Pipes - Multilayer-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Multilayer-Pipes - 340014012 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PE-X; Brass
Length 656 ft (2000 dm)
Wall Thickness 0.0787 inch (2 mm)
View Details
Pipes - Plastic-Pipes - 175481217S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 316180020 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 39.37 ft (120 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 355447331 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Brass; PE-X; Gunmetal; Pre-insulated; PE
Length 164 ft (500 dm)
Maximum Pressure 145 psi (102 m H2O)
View Details