Centralizer (Contain-It x IPS) for 6 x 1 1/4 piping, with a 1.66-inch bore, 5.59-inch length, and 2.13-inch outer diameter, rated for Fy and Fz design loads of 67 lb-f (300 N) and Fz load of 251 lb-f (1120 N). The part is a bushing type with a pack quantity of 25.
Centralizer (Contain-It x IPS)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 4686-526 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PVC-U |