Georg Fischer Piping Systems Ltd Pipes - pre-insulated-Pipes 738173291

Description
d160-d450 SDR11 11.9m length
Request a Quote Datasheet
Description
d160-d450 SDR11 11.9m length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - pre-insulated-Pipes - 738173291 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - pre-insulated-Pipes
738173291
Pipes - pre-insulated-Pipes 738173291
d160-d450 SDR11 11.9m length

d160-d450 SDR11 11.9m length

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 738173291
Product Name Pipes - pre-insulated-Pipes
Material Pre-insulated; PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017316 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 175483213S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 300206018 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 161017105 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 232 psi (163 m H2O)
View Details