Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 4604020006321

Description
Silenta 3A® PP Pipe w Single Socket
Request a Quote Datasheet
Description
Silenta 3A® PP Pipe w Single Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 4604020006321 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
4604020006321
Pipes - Multilayer-Pipes 4604020006321
Silenta 3A® PP Pipe w Single Socket

Silenta 3A® PP Pipe w Single Socket

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 4604020006321
Product Name Pipes - Multilayer-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017315 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 175483221E - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 300206974 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 161018258 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 174 psi (122 m H2O)
View Details