Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL PIPE
GEORG FISCHER PIPING SYSTEMS LTD
5504020000721 -- PIPES - MULTILAYER-PIPES
Georg Fischer Piping Systems Ltd
Pipes - Multilayer-Pipes
5504020000721
Description
Silenta Extreme® Pipe w Single Socket
Georg Fischer Piping Systems Ltd
Done
Request a Quote
Email Supplier
Datasheet
Description
Silenta Extreme® Pipe w Single Socket
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
5504020000721
Pipes - Multilayer-Pipes
5504020000721
Silenta Extreme® Pipe w Single Socket
Silenta Extreme® Pipe w Single Socket
Supplier's Site
Datasheet
Technical Specifications
Georg Fischer Piping Systems Ltd
Product Category
Industrial Pipe
Product Number
5504020000721
Product Name
Pipes - Multilayer-Pipes
Material
PP
Unlock Full Specs
to access all available technical data
Similar Products
Georg Fischer Piping Systems Ltd
Pipes - Plastic-Pipes
300206953
Specs
Material
PP
Length
13.12 ft (40 dm)
View Details
Georg Fischer Piping Systems Ltd
Pipes - Plastic-Pipes
316180020
Specs
Material
PE
Length
39.37 ft (120 dm)
Maximum Pressure
232 psi (163 m H2O)
View Details
Georg Fischer Piping Systems Ltd
Pipes - Plastic-Pipes
193017156
Specs
Material
PE
Maximum Pressure
232 psi (163 m H2O)
View Details
Georg Fischer Piping Systems Ltd
Pipes - pre-insulated-Pipes
340013042
Specs
Material
Pre-insulated; PE-X; Brass; PB; PE-RT
Length
82.02 ft (250 dm)
Wall Thickness
0.1181 inch (3 mm)
View Details